DigiKey Analog to Digital Converters (ADC) 505-LTC2452IDDB#TRMPBFDKR-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-DFN (3x2)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-DFN (3x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2452IDDB#TRMPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2452IDDB#TRMPBFDKR-ND
Analog to Digital Converters (ADC) 505-LTC2452IDDB#TRMPBFDKR-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-DFN (3x2)

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-DFN (3x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2452IDDB#TRMPBFDKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 8-WFDFN Exposed Pad
Packing Method Digi-Reel®
Pins 8
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD1674ARZ-REELTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-8865002RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4685BCPZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4630-24BBCZ-RLDKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 64-FBGA, CSPBGA
Packing Method Digi-Reel®
View Details