DigiKey Analog to Digital Converters (ADC) 505-LTC2451CTS8#TRMPBFDKR-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta TSOT-23-8
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2451CTS8#TRMPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2451CTS8#TRMPBFDKR-ND
Analog to Digital Converters (ADC) 505-LTC2451CTS8#TRMPBFDKR-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta TSOT-23-8

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta TSOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2451CTS8#TRMPBFDKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type I2C; I2C
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Digi-Reel®
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11626EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11645EWC+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 12-WFBGA, WLBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1167BCEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4170-4BCPZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tray
View Details