DigiKey Analog to Digital Converters (ADC) 505-LTC2385CUH-16#TRPBFTR-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 32-QFN (5x5)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2385CUH-16#TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2385CUH-16#TRPBFTR-ND
Analog to Digital Converters (ADC) 505-LTC2385CUH-16#TRPBFTR-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 32-QFN (5x5)

16 Bit Analog to Digital Converter 1 Input 1 SAR 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2385CUH-16#TRPBFTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 32-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 32
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4021BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1415EUE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4086BBCZ-RLCT-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MX7705EUE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details