16 Bit Analog to Digital Converter 1 Input 1 SAR 16-DFN (4x3)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-LTC2383IDE-16#PBF-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | 16-WFDFN Exposed Pad |
| Packing Method | Tube |
| Pins | 16 |
| Resolution | 16 bits |