12 Bit Analog to Digital Converter 2 Input 1 SAR 8-UTWLP (.86x1.43)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 175-MAX19777AZA+TTR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Microwire |
| Package Type | 8-XFBGA, WLBGA |
| Packing Method | Tape Reel |
| Pins | 8 |
| Resolution | 12 bits |