16 Bit Analog to Digital Converter 2 Input 1 SAR 32-QFN (5x5)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-LTC2341HUH-16#PBF-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI |
| Package Type | 32-WFQFN Exposed Pad |
| Packing Method | Tube |
| Pins | 32 |
| Resolution | 16 bits |