DigiKey Analog to Digital Converters (ADC) 505-LTC2323IUFD-16#PBF-ND

Description
16 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2323IUFD-16#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2323IUFD-16#PBF-ND
Analog to Digital Converters (ADC) 505-LTC2323IUFD-16#PBF-ND
16 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)

16 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2323IUFD-16#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 28-WFQFN Exposed Pad
Packing Method Tube
Pins 28
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MX7705EUE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC2376CMS-18-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "16-TFSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-5962-89518012A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 20-CLCC
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-5962-8865001RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details