12 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-LTC2170CUKG-12#PBF-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial |
| Package Type | 52-WFQFN Exposed Pad |
| Packing Method | Tube |
| Pins | 52 |
| Resolution | 12 bits |