14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-LTC2140CUP-14#TRPBFTR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel |
| Package Type | 64-WFQFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 64 |
| Resolution | 14 bits |