Linear Voltage Regulator IC Negative Adjustable 1 Output 500mA 12-DFN (3x3)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 505-LT3094HDD#TRPBFDKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 12-WFDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |