Linear Voltage Regulator IC Positive Adjustable 1 Output 2.5A 36-QFN (4x7)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 161-LT3072IUFF#TRPBFTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 36-WFQFN Exposed Pad |