DigiKey RF Amplifiers 505-HMC998APM5ECT-ND

Description
RF Amplifier IC General Purpose 0Hz ~ 22GHz 32-LFCSP-CAV (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 22GHz 32-LFCSP-CAV (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC998APM5ECT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 0Hz ~ 22GHz 32-LFCSP-CAV (5x5)

RF Amplifier IC General Purpose 0Hz ~ 22GHz 32-LFCSP-CAV (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC998APM5ECT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 22000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1758-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 1127-2561-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13000 to 25000 MHz
View Details
RF Amplifiers - 1127-3114-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 550 to 1200 MHz
View Details
RF Amplifiers - 1127-2733-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 16000 to 33000 MHz
View Details