DigiKey RF Amplifiers 505-HMC994APM5ETR-ND

Description
RF Amplifier IC 0Hz ~ 28GHz 32-LFCSP-CAV (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC 0Hz ~ 28GHz 32-LFCSP-CAV (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC994APM5ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 0Hz ~ 28GHz 32-LFCSP-CAV (5x5)

RF Amplifier IC 0Hz ~ 28GHz 32-LFCSP-CAV (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC994APM5ETR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 28000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Output Power 28 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1796-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7500 to 26500 MHz
View Details
RF Amplifiers - 1127-1435-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7800 to 8700 MHz
View Details
RF Amplifiers - 1127-2742-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 71000 to 76000 MHz
View Details
RF Amplifiers - 1127-3622-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 6000 MHz
Minimum Gain 21 dB
View Details