RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC907APM5ETR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 200 to 22000 MHz |
| Minimum Gain | 14 dB |
| Maximum Gain | 14 dB |
| Output Power | 28 dBm |