DigiKey RF Amplifiers 505-HMC8413LP2FE-ND

Description
RF Amplifier IC Radar 10MHz ~ 9GHz 6-LFCSP (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC Radar 10MHz ~ 9GHz 6-LFCSP (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC8413LP2FE-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-HMC8413LP2FE-ND
RF Amplifiers 505-HMC8413LP2FE-ND
RF Amplifier IC Radar 10MHz ~ 9GHz 6-LFCSP (2x2)

RF Amplifier IC Radar 10MHz ~ 9GHz 6-LFCSP (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC8413LP2FE-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10 to 9000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2711-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11/WiFi, WLAN
Frequency Range 57000 to 65000 MHz
View Details
RF Amplifiers - 1127-2637-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 10000 MHz
View Details
RF Amplifiers - 1127-1063-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
View Details
RF Amplifiers - 1127-2804-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 5500 to 8500 MHz
View Details