DigiKey RF Amplifiers 505-HMC8410LP2FETR-ND

Description
RF Amplifier IC Radar 10MHz ~ 10GHz 6-LFCSP (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC Radar 10MHz ~ 10GHz 6-LFCSP (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC8410LP2FETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 10MHz ~ 10GHz 6-LFCSP (2x2)

RF Amplifier IC Radar 10MHz ~ 10GHz 6-LFCSP (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC8410LP2FETR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10 to 10000 MHz
Minimum Gain 19.5 dB
Maximum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3668-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-1826-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 12500 to 15500 MHz
View Details
RF Amplifiers - 1127-2579-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17500 to 24000 MHz
View Details
RF Amplifiers - 1127-1418-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
View Details