DigiKey RF Amplifiers 505-HMC752LC4TRCT-ND

Description
RF Amplifier IC General Purpose 24GHz ~ 28GHz 24-CQFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 24GHz ~ 28GHz 24-CQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC752LC4TRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 24GHz ~ 28GHz 24-CQFN (4x4)

RF Amplifier IC General Purpose 24GHz ~ 28GHz 24-CQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC752LC4TRCT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 24000 to 28000 MHz
Minimum Gain 25 dB
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1614-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 2700 MHz
View Details
RF Amplifiers - 1127-2931-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-3499-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-1362-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
View Details