DigiKey RF Amplifiers 505-HMC694-SX-ND

Description
RF Amplifier IC Radar 6GHz ~ 17GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC Radar 6GHz ~ 17GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC694-SX-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-HMC694-SX-ND
RF Amplifiers 505-HMC694-SX-ND
RF Amplifier IC Radar 6GHz ~ 17GHz Die

RF Amplifier IC Radar 6GHz ~ 17GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC694-SX-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 17000 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3456-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-1554-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 4000 MHz
View Details
RF Amplifiers - 1127-3442-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 26000 MHz
View Details
RF Amplifiers - 1127-1840-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 40000 MHz
View Details