RF Amplifier IC Radar 8GHz ~ 16GHz 24-CSMT (4x4)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC6380LC4BTRDKR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Radar |
| Frequency Range | 8000 to 16000 MHz |