DigiKey RF Amplifiers 505-HMC6187LP4E-ND

Description
RF Amplifier IC Radar 27GHz ~ 31.5GHz 24-SMT (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC Radar 27GHz ~ 31.5GHz 24-SMT (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC6187LP4E-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-HMC6187LP4E-ND
RF Amplifiers 505-HMC6187LP4E-ND
RF Amplifier IC Radar 27GHz ~ 31.5GHz 24-SMT (4x4)

RF Amplifier IC Radar 27GHz ~ 31.5GHz 24-SMT (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC6187LP4E-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 27000 to 31500 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1776-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
View Details
RF Amplifiers - 1127-1407-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV
Frequency Range 0.0 to 5000 MHz
View Details
RF Amplifiers - 1127-3045-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 100 MHz
View Details
RF Amplifiers - 1127-3558-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 31000 MHz
View Details