IC RF AMP 9.5GHZ-11.5GHZ 24QFN
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC608LC4TRDKR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 9500 to 11500 MHz |
| Minimum Gain | 29.5 dB |
| Maximum Gain | 29.5 dB |
| Output Power | 27 dBm |