DigiKey RF Amplifiers 505-HMC594LC3BTR-ND

Description
RF Amplifier IC Radar 2GHz ~ 4GHz 12-SMT (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC Radar 2GHz ~ 4GHz 12-SMT (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC594LC3BTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-HMC594LC3BTR-ND
RF Amplifiers 505-HMC594LC3BTR-ND
RF Amplifier IC Radar 2GHz ~ 4GHz 12-SMT (3x3)

RF Amplifier IC Radar 2GHz ~ 4GHz 12-SMT (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC594LC3BTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 4000 MHz
Minimum Gain 10 dB
Maximum Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3354-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 33000 to 40000 MHz
View Details
RF Amplifiers - 1127-2519-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 9000 to 14000 MHz
View Details
RF Amplifiers - 1127-2660-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Package Type Die
View Details
RF Amplifiers - 1127-1067-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 3000 MHz
View Details