DigiKey RF Amplifiers 1127-2519-ND

Description
IC PWR AMP MMIC 6W DIE
Request a Quote Datasheet
Description
IC PWR AMP MMIC 6W DIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2519-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2519-ND
RF Amplifiers 1127-2519-ND
IC PWR AMP MMIC 6W DIE

IC PWR AMP MMIC 6W DIE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2519-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 9000 to 14000 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2976-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-1544-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3100 to 3900 MHz
View Details
RF Amplifiers - 1127-3558-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 31000 MHz
View Details
RF Amplifiers - 1127-3319-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 43000 MHz
View Details