RF Amplifier IC General Purpose 6GHz ~ 10GHz Die
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC590-SX-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 6000 to 10000 MHz |
| Minimum Gain | 24 dB |
| Maximum Gain | 24 dB |