RF Amplifier IC WLAN 0Hz ~ 4GHz SOT-89
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC589AST89E-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; WLAN |
| Frequency Range | 0.0 to 4000 MHz |
| Minimum Gain | 15 dB |
| Maximum Gain | 15 dB |