RF Amplifier IC General Purpose 7GHz ~ 14GHz 24-QFN (4x4)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC564LC4-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 6000 to 14000 MHz |
| Minimum Gain | 17 dB |
| Maximum Gain | 17 dB |