RF Amplifier IC VSAT, DBS 17GHz ~ 26GHz Die
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC517-SX-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | VSAT, DBS |
| Frequency Range | 17000 to 26000 MHz |
| Minimum Gain | 18 dB |
| Maximum Gain | 18 dB |