RF Amplifier IC General Purpose 9GHz ~ 18GHz 32-QFN (5x5)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC516LC5TRDKR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 9000 to 18000 MHz |
| Minimum Gain | 20.5 dB |
| Maximum Gain | 20.5 dB |