DigiKey RF Amplifiers 505-HMC498-SX-ND

Description
RF Amplifier IC VSAT, DBS 17GHz ~ 24GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC VSAT, DBS 17GHz ~ 24GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC498-SX-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-HMC498-SX-ND
RF Amplifiers 505-HMC498-SX-ND
RF Amplifier IC VSAT, DBS 17GHz ~ 24GHz Die

RF Amplifier IC VSAT, DBS 17GHz ~ 24GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC498-SX-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 17000 to 24000 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3026-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 3000 MHz
View Details
RF Amplifiers - 1127-3569-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 40000 MHz
View Details
RF Amplifiers - 1127-3027-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 3000 MHz
View Details
RF Amplifiers - 1127-2817-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 27000 MHz
View Details