DigiKey RF Amplifiers 505-HMC451LC3TR-R5TR-ND

Description
RF Amplifier IC VSAT 5GHz ~ 20GHz 16-SMT (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 5GHz ~ 20GHz 16-SMT (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC451LC3TR-R5TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC VSAT 5GHz ~ 20GHz 16-SMT (3x3)

RF Amplifier IC VSAT 5GHz ~ 20GHz 16-SMT (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC451LC3TR-R5TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 5000 to 20000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1018-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 8000 MHz
View Details
RF Amplifiers - 1127-2711-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11/WiFi, WLAN
Frequency Range 57000 to 65000 MHz
View Details
RF Amplifiers - 1127-1558-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 700 to 2200 MHz
View Details
RF Amplifiers - 1127-1355-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1700 to 2200 MHz
View Details