RF Amplifier IC General Purpose 6GHz ~ 18GHz 12-CSMT (3x3)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC441LC3B-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 6000 to 18000 MHz |
| Minimum Gain | 14 dB |
| Maximum Gain | 14 dB |