IC 2.9GHz 1 24-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 505-HMC4069LP4E-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad |
| Supply Voltage | 4.75 to 5.25 volts |