Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Synchronizer IC 725MHz 1 Output 88-LFCSP (12x12)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 505-AD9548BCPZ-REEL7TR-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | CMOS; LVPECL; LVDS |
| Package Type | Surface Mount; 88-VFQFN Exposed Pad, CSP |
| Supply Voltage | 1.71 to 3.46 volts |