DigiKey RF Amplifiers 505-HMC3587LP3BE-ND

Description
RF Amplifier IC General Purpose 4GHz ~ 10GHz 12-SMT (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 4GHz ~ 10GHz 12-SMT (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC3587LP3BE-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-HMC3587LP3BE-ND
RF Amplifiers 505-HMC3587LP3BE-ND
RF Amplifier IC General Purpose 4GHz ~ 10GHz 12-SMT (3x3)

RF Amplifier IC General Purpose 4GHz ~ 10GHz 12-SMT (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC3587LP3BE-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 10000 MHz
Minimum Gain 14.5 dB
Maximum Gain 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2679-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 27300 to 33500 MHz
View Details
RF Amplifiers - 1127-3106-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
View Details
RF Amplifiers - 1127-1752-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13000 to 25000 MHz
View Details
RF Amplifiers - 1127-1669-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 0.0 to 18000 MHz
View Details