DigiKey RF Amplifiers 505-HMC341-SX-ND

Description
RF Amplifier IC General Purpose 21GHz ~ 29GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 21GHz ~ 29GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC341-SX-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-HMC341-SX-ND
RF Amplifiers 505-HMC341-SX-ND
RF Amplifier IC General Purpose 21GHz ~ 29GHz Die

RF Amplifier IC General Purpose 21GHz ~ 29GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC341-SX-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 21000 to 29000 MHz
Minimum Gain 13 dB
Maximum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2679-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 27300 to 33500 MHz
View Details
RF Amplifiers - 1127-3346-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 28000 MHz
View Details
RF Amplifiers - 1127-3027-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 3000 MHz
View Details
RF Amplifiers - 1127-2639-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 17000 MHz
View Details