RF Amplifier IC 3GHz ~ 4.5GHz 8-MSOPG
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC326MS8GCT-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 3000 to 4500 MHz |
| Minimum Gain | 21 dB |
| Maximum Gain | 21 dB |
| Output Power | 23.5 dBm |