RF Amplifier IC VSAT 24GHz ~ 35GHz 24-QFN (4x4)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC1131LC4-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | VSAT |
| Frequency Range | 24000 to 35000 MHz |
| Minimum Gain | 24 dB |
| Maximum Gain | 24 dB |