RF Amplifier IC VSAT 2GHz ~ 20GHz Module
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC-C026-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | VSAT |
| Frequency Range | 2000 to 20000 MHz |
| Minimum Gain | 31 dB |
| Maximum Gain | 31 dB |