DigiKey RF Amplifiers 1127-1730-ND

Description
RF Amplifier IC General Purpose 16-SMT (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 16-SMT (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1730-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1730-ND
RF Amplifiers 1127-1730-ND
RF Amplifier IC General Purpose 16-SMT (3x3)

RF Amplifier IC General Purpose 16-SMT (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1730-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Minimum Gain 29 dB
Maximum Gain 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2667-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 16000 to 24000 MHz
View Details
RF Amplifiers - 1127-3354-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 33000 to 40000 MHz
View Details
RF Amplifiers - 1127-1539-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 700 to 1200 MHz
View Details
RF Amplifiers - 1127-3003-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
View Details