DigiKey RF Amplifiers 505-HMC-ALH311-SX-ND

Description
RF Amplifier IC General Purpose 22GHz ~ 26.5GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 22GHz ~ 26.5GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC-ALH311-SX-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 22GHz ~ 26.5GHz Die

RF Amplifier IC General Purpose 22GHz ~ 26.5GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC-ALH311-SX-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 22000 to 26500 MHz
Minimum Gain 25 dB
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1737-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 20000 MHz
View Details
RF Amplifiers - 1127-1375-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth
Frequency Range 2200 to 2800 MHz
View Details
RF Amplifiers - 1127-3672-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 4800 to 6000 MHz
View Details
RF Amplifiers - 1127-3668-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 6000 MHz
View Details