"General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 75kV/µs CMTI 28-BSSOP (0.295"", 7.50mm Width)"
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 505-ADUM6421ABRNZ5-RLCT-ND |
| Product Name | Digital Isolators |
| Package Type | "28-BSSOP (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |