"General Purpose Digital Isolator 2500Vrms 2 Channel 100Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 505-ADUM5210CRSZ-ND |
| Product Name | Digital Isolators |
| Package Type | "20-SSOP (0.209"", 5.30mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |