6A Gate Driver Magnetic Coupling 5000Vrms 1 Channel 28-SOIC-W-FP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 505-ADUM4137WBRNZ-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "28-BSSOP (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |