DigiKey Digital Isolators 505-ADUM1246ARSZ-RL7TR-ND

Description
"General Purpose Digital Isolator 3750Vrms 2 Channel 2Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 3750Vrms 2 Channel 2Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 505-ADUM1246ARSZ-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
505-ADUM1246ARSZ-RL7TR-ND
Digital Isolators 505-ADUM1246ARSZ-RL7TR-ND
"General Purpose Digital Isolator 3750Vrms 2 Channel 2Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"

"General Purpose Digital Isolator 3750Vrms 2 Channel 2Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number 505-ADUM1246ARSZ-RL7TR-ND
Product Name Digital Isolators
Package Type "20-SSOP (0.209"", 5.30mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 175-MAX14930FASE+TCT-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2750 volts
View Details
Digital Isolators - 175-MAX14931EAWE+TCT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2750 volts
View Details
Digital Isolators - 175-MAX14430BAEE+-ND - DigiKey
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Digital Isolators - 175-MAX14945EWE+TCT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2750 volts
View Details