"General Purpose Digital Isolator 3000Vrms 2 Channel 2Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 505-ADUM1241ARZ-RL7DKR-ND |
| Product Name | Digital Isolators |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3000 volts |