DigiKey RF Amplifiers 505-ADPA7006AEHZ-ND

Description
RF Amplifier IC General Purpose 18GHz ~ 44GHz 16-CLCC-HS (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 18GHz ~ 44GHz 16-CLCC-HS (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADPA7006AEHZ-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-ADPA7006AEHZ-ND
RF Amplifiers 505-ADPA7006AEHZ-ND
RF Amplifier IC General Purpose 18GHz ~ 44GHz 16-CLCC-HS (6x6)

RF Amplifier IC General Purpose 18GHz ~ 44GHz 16-CLCC-HS (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADPA7006AEHZ-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 44000 MHz
Minimum Gain 22.5 dB
Maximum Gain 22.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2713-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 1000 to 12000 MHz
View Details
RF Amplifiers - 1127-3361-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-3652-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 21000 to 31000 MHz
View Details
RF Amplifiers - 1127-1395-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 2200 MHz
View Details