DigiKey RF Amplifiers 505-ADPA7005AEHZ-ND

Description
RF Amplifier IC General Purpose 18GHz ~ 44GHz 18-CLCC (7x7)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 18GHz ~ 44GHz 18-CLCC (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADPA7005AEHZ-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-ADPA7005AEHZ-ND
RF Amplifiers 505-ADPA7005AEHZ-ND
RF Amplifier IC General Purpose 18GHz ~ 44GHz 18-CLCC (7x7)

RF Amplifier IC General Purpose 18GHz ~ 44GHz 18-CLCC (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADPA7005AEHZ-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 44000 MHz
Minimum Gain 14.5 dB
Maximum Gain 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3572-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 10 to 2800 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - 1127-3672-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 4800 to 6000 MHz
View Details
RF Amplifiers - 1127-3382-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-2713-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 1000 to 12000 MHz
View Details