DigiKey RF Amplifiers 505-ADL8143ACPZN-ND

Description
40TO 14 GHZ SATCOM LNA
Request a Quote Datasheet
Description
40TO 14 GHZ SATCOM LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADL8143ACPZN-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-ADL8143ACPZN-ND
RF Amplifiers 505-ADL8143ACPZN-ND
40TO 14 GHZ SATCOM LNA

40TO 14 GHZ SATCOM LNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADL8143ACPZN-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 14000 MHz
Minimum Gain 28.5 dB
Maximum Gain 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2966-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6500 to 13500 MHz
View Details
RF Amplifiers - 1127-2716-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 1127-2835-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 1200 to 2200 MHz
View Details
RF Amplifiers - 1127-3668-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 6000 MHz
View Details