DigiKey RF Amplifiers 505-ADL8120ACPZN-CSL-ND

Description
COM SPACE LOW, 30 KHZ TO 20 GHZ
Request a Quote Datasheet
Description
COM SPACE LOW, 30 KHZ TO 20 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADL8120ACPZN-CSL-ND - DigiKey
Thief River Falls, MN, United States
COM SPACE LOW, 30 KHZ TO 20 GHZ

COM SPACE LOW, 30 KHZ TO 20 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADL8120ACPZN-CSL-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 0.0300 to 20000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1458-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1200 to 3000 MHz
View Details
RF Amplifiers - 1127-2700-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 40000 MHz
View Details
RF Amplifiers - 1127-3301-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 29000 to 36000 MHz
View Details
RF Amplifiers - 1127-3304-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 55000 to 65000 MHz
View Details