RF Amplifier IC General Purpose 10MHz ~ 8GHz 28-LGA (6x6)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-ADL8111ACCZN-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 10 to 8000 MHz |
| Minimum Gain | 11.5 dB |
| Maximum Gain | 11.5 dB |